The JANTXV2N6849 is a P-channel MOSFET transistor qualified to the JANTXV level per MIL-PRF-19500/564 for high-reliability military applications. It is housed in a TO-205AF (TO-39) hermetically sealed package with a kovar base and nickel cap, weighing approximately 1.064 grams. The device has a drain-source voltage rating of -100 V, a continuous drain current of -6.5 A at +25°C, and a maximum power dissipation of 0.8 W. Thermal resistance junction-to-case is 5.0 °C/W, and the operating and storage junction temperature range is -55°C to +150°C. The gate-source threshold voltage range is -2.0 V to -4.0 V at +25°C. The drain-source on-state resistance is 0.30 Ω at -10 V gate voltage and -4.1 A drain current. The case is electrically connected to the drain terminal.
Trans MOSFET P-CH 100V 6.5A 3-Pin TO-39 Product overview: JANTXV2N6849 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N6849 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTXV2N6849 |
| Product Name | 100V 6.5A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |