Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5667 JANTXV2N5667

Description
Manufacturer: Microchip Technology Win Source Part Number: 922374-JANTXV2N5667 Series: Military, MIL-PRF-19500/455 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 300 V 5 A - 1.2 W Through Hole TO-5 Package: TO-205AA, TO-5-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N5667 Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-21070, 1086-21070-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922374-JANTXV2N5667 Series: Military, MIL-PRF-19500/455 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 300 V 5 A - 1.2 W Through Hole TO-5 Package: TO-205AA, TO-5-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N5667 Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-21070, 1086-21070-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5667 - 922374-JANTXV2N5667 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5667
922374-JANTXV2N5667
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5667 922374-JANTXV2N5667
Manufacturer: Microchip Technology Win Source Part Number: 922374-JANTXV2N5667 Series: Military, MIL-PRF-19500/455 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 300 V 5 A - 1.2 W Through Hole TO-5 Package: TO-205AA, TO-5-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N5667 Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-21070, 1086-21070-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922374-JANTXV2N5667
Series: Military, MIL-PRF-19500/455
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 5 A - 1.2 W Through Hole TO-5
Package: TO-205AA, TO-5-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N5667
Categories: Discrete Semiconductor Products
Case / Package: TO-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-21070, 1086-21070-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTXV2N5667 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N5667
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTXV2N5667
TRANS NPN 300V 5A TO5

TRANS NPN 300V 5A TO5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 922374-JANTXV2N5667 JANTXV2N5667
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5667 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data