Microchip Technology, Inc. Single Bipolar Transistors JANTXV2N3635UB

Description
Bipolar (BJT) Transistor PNP 140V 1A 1.5W Surface Mount 3-SMD
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 140V 1A 1.5W Surface Mount 3-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1086-20878-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-20878-ND
Single Bipolar Transistors 1086-20878-ND
Bipolar (BJT) Transistor PNP 140V 1A 1.5W Surface Mount 3-SMD

Bipolar (BJT) Transistor PNP 140V 1A 1.5W Surface Mount 3-SMD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTXV2N3635UB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N3635UB
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTXV2N3635UB
TRANS PNP 140V 1A 3SMD

TRANS PNP 140V 1A 3SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1086-20878-ND JANTXV2N3635UB
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type 3-SMD, No Lead MIL-PRF-19500/357
Transistor Grade / Operating Range Military
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25,215 - Nexperia B.V.
Specs
Polarity NPN
Package Type

-

View Details
8 suppliers
0.33W Bipolar Transistor - 293-BCR523UE6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500000 milliamps
View Details
5 suppliers
Bipolar Transistors - 1460568 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details