Manufacturer: Microchip Technology
Win Source Part Number: 922369-JANTXV2N2222A
Series: Military, MIL-PRF-19500/255
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 800 mA - 500 mW Surface Mount UB
Package: 3-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Family Name: 2N2222
Categories: Discrete Semiconductor Products
Case / Package: UB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-3055, 1086-3055-MIL
Bipolar (BJT) Transistor NPN 50V 800mA 500mW Surface Mount UB
TRANS NPN 50V 0.8A UB
TRANS NPN 50V 0.8A UB
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 922369-JANTXV2N2222AUB | 1086-3055-ND | JANTXV2N2222AUB | JANTXV2N2222AUB |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2222AUB | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; UB | 3-SMD, No Lead | 3-SMD, No Lead | MIL-PRF-19500/255 |
| Transistor Grade / Operating Range | Military | |||
| IC(max) | 800 milliamps | 800 milliamps |