Microchip Technology, Inc.
Single Zener Diodes
JANTXV1N4480DUS/TR
Description
DIODE ZENER 43V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 43V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JANTXV1N4480DUS/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Rectifier
RoHS Compliant
RoHS
Tj
-65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Diode Type
Single Phase Full Wave Bridge Assemblies
IF
3000 mA
VR
200 volts
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
VF
1.1 volts
View Details