Nexperia B.V. Diode, Switching, 300V, 0.25A, Sod323F; Diode Configuration Nexperia BAS21J

Description
DIODE, SWITCHING, 300V, 0.25A, SOD323F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250mA; Forward Voltage Max:1.1V; Reverse Recovery Time:50ns; Forward Surge Current:3A; Product Range:- RoHS Compliant: Yes
Description
DIODE, SWITCHING, 300V, 0.25A, SOD323F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250mA; Forward Voltage Max:1.1V; Reverse Recovery Time:50ns; Forward Surge Current:3A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Switching, 300V, 0.25A, Sod323F; Diode Configuration Nexperia - 58T1330 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 300V, 0.25A, Sod323F; Diode Configuration Nexperia
58T1330
Diode, Switching, 300V, 0.25A, Sod323F; Diode Configuration Nexperia 58T1330
DIODE, SWITCHING, 300V, 0.25A, SOD323F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250mA; Forward Voltage Max:1.1V; Reverse Recovery Time:50ns; Forward Surge Current:3A; Product Range:- RoHS Compliant: Yes

DIODE, SWITCHING, 300V, 0.25A, SOD323F; Diode Configuration:Single; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250mA; Forward Voltage Max:1.1V; Reverse Recovery Time:50ns; Forward Surge Current:3A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 58T1330
Product Name Diode, Switching, 300V, 0.25A, Sod323F; Diode Configuration Nexperia
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6535 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage Regulator diode (Zener diode) - HR1N4478 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 40 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details