Microchip Technology, Inc. SMD 100V 18A MOSFET Transistor JANTX2N7236U

Description
Trans MOSFET P-CH 100V 18A 3-Pin SMD-1 Product overview: JANTX2N7236U from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N7236U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 100V 18A 3-Pin SMD-1 Product overview: JANTX2N7236U from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N7236U can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JANTX2N7236U is a P-channel MOSFET qualified to the JANTX level for high-reliability military applications, available in a surface-mount SMD-1 (TO-267AB) package. It has a drain-source breakdown voltage of -100 V, a continuous drain current of -18 A at +25 °C case temperature, and a static drain-source on-resistance of 0.20 Ω at VGS = -10 V and ID = -11 A. The device operates from -55 °C to +150 °C, with thermal resistance junction-to-case of 1.0 °C/W and total power dissipation of 25 W at +25 °C. The package is ceramic with gold over nickel plated steel and terminals, weighs 0.9 grams, and is RoHS compliant. It meets MIL-PRF-19500/595 JANTX qualifications.

Datasheet Summary
Powered by GS/AI

The JANTX2N7236U is a P-channel MOSFET qualified to the JANTX level for high-reliability military applications, available in a surface-mount SMD-1 (TO-267AB) package. It has a drain-source breakdown voltage of -100 V, a continuous drain current of -18 A at +25 °C case temperature, and a static drain-source on-resistance of 0.20 Ω at VGS = -10 V and ID = -11 A. The device operates from -55 °C to +150 °C, with thermal resistance junction-to-case of 1.0 °C/W and total power dissipation of 25 W at +25 °C. The package is ceramic with gold over nickel plated steel and terminals, weighs 0.9 grams, and is RoHS compliant. It meets MIL-PRF-19500/595 JANTX qualifications.

Suppliers

Company
Product
Description
Supplier Links
SMD 100V 18A MOSFET Transistor - 278-JANTX2N7236U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 18A MOSFET Transistor
278-JANTX2N7236U
SMD 100V 18A MOSFET Transistor 278-JANTX2N7236U
Trans MOSFET P-CH 100V 18A 3-Pin SMD-1 Product overview: JANTX2N7236U from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N7236U can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 100V 18A 3-Pin SMD-1 Product overview: JANTX2N7236U from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N7236U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-JANTX2N7236U
Product Name SMD 100V 18A MOSFET Transistor
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5B - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
7 suppliers
MOSFETs - 349377 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers