Microchip Technology, Inc. 200V 5.5A MOSFET Transistor JANTX2N6798

Description
Trans MOSFET N-CH 200V 5.5A 3-Pin TO-39 Product overview: JANTX2N6798 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N6798 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 200V 5.5A 3-Pin TO-39 Product overview: JANTX2N6798 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N6798 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JANTX2N6798 is a military-qualified N-channel MOSFET transistor for high-reliability switching applications, available in a TO-205AF (TO-39) package with a case dimensions of 7.75 to 9.02 mm in diameter and 4.07 to 4.57 mm in height. It has a drain-source voltage rating of 200 V, a continuous drain current of 5.5 A at TC = +25 °C, and a thermal resistance junction-to-case of 5.0 °C/W. The gate-source voltage is rated at ±20 V, and the device operates over a junction temperature range of -55 °C to +150 °C. It is qualified to the JANTX level per MIL-PRF-19500/557 and features a hermetically sealed kovar base with nickel cap and tin/lead plated terminals.

Datasheet Summary
Powered by GS/AI

The JANTX2N6798 is a military-qualified N-channel MOSFET transistor for high-reliability switching applications, available in a TO-205AF (TO-39) package with a case dimensions of 7.75 to 9.02 mm in diameter and 4.07 to 4.57 mm in height. It has a drain-source voltage rating of 200 V, a continuous drain current of 5.5 A at TC = +25 °C, and a thermal resistance junction-to-case of 5.0 °C/W. The gate-source voltage is rated at ±20 V, and the device operates over a junction temperature range of -55 °C to +150 °C. It is qualified to the JANTX level per MIL-PRF-19500/557 and features a hermetically sealed kovar base with nickel cap and tin/lead plated terminals.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 5.5A MOSFET Transistor
278-JANTX2N6798
200V 5.5A MOSFET Transistor 278-JANTX2N6798
Trans MOSFET N-CH 200V 5.5A 3-Pin TO-39 Product overview: JANTX2N6798 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N6798 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 200V 5.5A 3-Pin TO-39 Product overview: JANTX2N6798 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N6798 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-JANTX2N6798
Product Name 200V 5.5A MOSFET Transistor
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827055P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSOT
View Details
CSD17551Q3A 30V N-Channel MOSFET - CSD17551Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 71000 milliamps
View Details
7 suppliers
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers