Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JANTX2N5666 JANTX2N5666

Description
Manufacturer: Microchip Technology Win Source Part Number: 922355-JANTX2N5666 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Family Name: 2N5666 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922355-JANTX2N5666 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Family Name: 2N5666 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5666 - 922355-JANTX2N5666 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5666
922355-JANTX2N5666
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5666 922355-JANTX2N5666
Manufacturer: Microchip Technology Win Source Part Number: 922355-JANTX2N5666 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Family Name: 2N5666 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 922355-JANTX2N5666
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Family Name: 2N5666
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N5666
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N5666
TRANS NPN 200V 5A TO5

TRANS NPN 200V 5A TO5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors
Product Number 922355-JANTX2N5666 JANTX2N5666
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N5666 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 MIL-PRF-19500/455
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 6697663P - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-92; TO-92
View Details
PNP general-purpose transistor - 2PA1576S-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323
View Details
2 suppliers