Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 150MHz 250mW Surface Mount PG-SOT363-6
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 150MHz 250mW Surface Mount PG-SOT363-6
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 150MHz 250mW Surface Mount PG-SOT363-6
TRANS PREBIAS NPN/PNP 50V SOT363 Product overview: BCR35PNH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR35PNH6327XTSA
Digital Transistor
DIGITAL TRANS, 50V, 10K/47K, SOT-363-6; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased AF DIGITAL TRANSISTOR
Trans Digital BJT NPN/PNP 50V 100mA Automotive 6-Pin SOT-363 T/R
TRANS PREBIAS NPN/PNP 50V SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCR35PNH6327XTSA1TR-ND | 293-BCR35PNH6327XTSA1 | BCR35PNH6327XTSA1 | 24AC7592 | BCR35PNH6327XTSA1 | 376-BCR35PNH6327XTSA1 | BCR35PNH6327XTSA1 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | 50V Bipolar Transistor | Digital Trans, 50V, 10K/47K, Sot-363-6; Digital Transistor Polarity Infineon | Bipolar Transistors - Pre-Biased | Trans Digital BJT NPN/PNP 50V 100mA Automotive 6-Pin SOT-363 T/R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP | NPN, PNP; NPN; PNP | |||||
| Package Type | 6-VSSOP, SC-88, SOT-363 | Tape & Reel (TR) | PG-SOT363-6 | TO-3; SOT3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100000 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |