PNP silicon switching transistor in a surface mount package (UA), rated for 80 V collector-emitter voltage and 1.0 A collector current, with a maximum power dissipation of 0.5 W at +25°C. Operating and storage junction temperature range is -65°C to +200°C. Thermal resistance junction-to-case is specified for the UB package, and the device is qualified per MIL-PRF-19500/512.
TRANS PNP 80V 1A UA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTX2N4033UA/TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |