PNP silicon transistor in a surface mount UB package with 60 V collector-emitter voltage, 600 mA collector current, and 0.5 W power dissipation at 25°C. The device meets MIL-PRF-19500/291 qualification and has a junction temperature range of -65 to +200°C. Pinout: base, emitter, collector, with a shielded lid connected to the case.
TRANS PNP 60V 0.6A UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTX2N2907AUBP/TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |