Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single JANTX2N2907AUA/TR

Description
Win Source Part Number: 976137-JANTX2N2907AU A/TR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/291 Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Power - Max: 1.8 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 600 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Package / Case: 4-SMD, No Lead Supplier Device Package: UA Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N2907 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 976137-JANTX2N2907AU A/TR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/291 Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Power - Max: 1.8 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 600 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Package / Case: 4-SMD, No Lead Supplier Device Package: UA Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N2907 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 976137-JANTX2N2907AUA/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
976137-JANTX2N2907AUA/TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 976137-JANTX2N2907AUA/TR
Win Source Part Number: 976137-JANTX2N2907AU A/TR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/291 Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Power - Max: 1.8 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 600 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Package / Case: 4-SMD, No Lead Supplier Device Package: UA Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N2907 RoHS Status: RoHS non-compliant

Win Source Part Number: 976137-JANTX2N2907AUA/TR
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/291
Package: Tape & Reel (TR)
Standard Package: 100
Mounting: SMD (SMT)
Power - Max: 1.8 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Package / Case: 4-SMD, No Lead
Supplier Device Package: UA
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: 2N2907
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N2907AUA/TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N2907AUA/TR
TRANS PNP 60V 0.6A UA

TRANS PNP 60V 0.6A UA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 976137-JANTX2N2907AUA/TR JANTX2N2907AUA/TR
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3 MIL-PRF-19500/291
IC(max) 600 milliamps 600 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ART-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCV47E6327HTSA1 - 101346-BCV47E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN - Darlington
Package Type SOT3; SOT23; PG-SOT23-3
View Details
8 suppliers
Bipolar Transistors - 1658617 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details