NPN silicon low-power transistor in UB package for surface mount applications, rated for a collector-emitter voltage of 30 Vdc and collector current of 100 mAdc, with a total power dissipation of 360 mW at Tc = +83°C and junction temperature range of -65 to +200°C. The device complies with MIL-PRF-19500/313 and has a thermal resistance junction-to-solder pads of 95 °C/W. Package dimensions align with TO-18 format, with leads defined as emitter, base, and collector.
Bipolar (BJT) Transistor NPN 30V 100mA Surface Mount UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | JANTX2N2432UB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |