Microchip Technology, Inc. Discrete Semiconductor Products - Current Regulation - Diodes, Transistors JANTX1N5287UR-1/TR

Description
DIODE CUR REG 100V 363UA 500MW
Description
DIODE CUR REG 100V 363UA 500MW

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - JANTX1N5287UR-1/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
JANTX1N5287UR-1/TR
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors JANTX1N5287UR-1/TR
DIODE CUR REG 100V 363UA 500MW

DIODE CUR REG 100V 363UA 500MW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number JANTX1N5287UR-1/TR
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers