Microchip Technology, Inc.
Single Zener Diodes
JANS1N4480DUS/TR
Description
DIODE ZENER 43V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 43V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JANS1N4480DUS/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
157 mA
IR
0.3000 mA
View Details
Diode Applications
Rectifier
VF
1.2 volts
VR
400 volts
View Details
Diode Applications
Low Leakage
RoHS Compliant
RoHS
VF
0.9000 to 9.00E-4 volts
View Details
2 suppliers