Bipolar (BJT) Transistor NPN 60V 50mA 360mW Surface Mount UA
TRANS NPN 60V 0.05A UA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JAN2N2484UA/TR-ND | JAN2N2484UA/TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 4-SMD, No Lead | UA |
| Transistor Grade / Operating Range | Military |