Microchip Technology, Inc.
Single Zener Diodes
JAN1N4484DUS/TR
Description
DIODE ZENER 62V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 62V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JAN1N4484DUS/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
RF Diodes; PIN - PI Element
Tj
-65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Diode Type
Zener; Zener Diodes
IF
110 mA
IR
0.0500 mA
View Details
Diode Applications
Rectifier
VF
1.55 volts
VR
1000 volts
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
VF
715 to 0.7150 volts
View Details
8 suppliers