High-speed switching diode, encapsulated in a leadless ultra small SOD882 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
High-Speed Rectifier Diode, SILICON, 100V, 2-Pin DFN Product overview: BAS16L,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16L,315 can be used for catalog matching and distributor lookup.
Win Source Part Number: 959335-BAS16L,315
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, BAS16
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 215mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-882
Supplier Device Package: DFN1006-2
Alternative Parts (Cross-Reference): LL42-GS08; 1N4148WSF-7; 1N4448WQ-7-F; 1N4148WS-E3-18; BAV100-GS08; 1SS400T5GBAS16L,315.
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 934057247315,BAS16L,
Base Product Number: BAS16
Diode Standard 100V 215mA (DC) Surface Mount DFN1006-2
Diode Standard 100V 215mA (DC) Surface Mount DFN1006-2
Diode Standard 100V 215mA (DC) Surface Mount DFN1006-2
SMALL SIGNAL DIODE, SINGLE, SOD-882; Diode Configuration:Single
DIODE GP 100V 215MA DFN1006-2
100V 200mW Single 1.25V@150mA 4ns 215mA DFN1006-2 Switching Diode ROHS
DIODE GP 100V 215MA DFN1006-2
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Diodes | Diodes |
| Product Number | BAS16L,315 | 280-BAS16L,315 | 959335-BAS16L,315 | 1727-BAS16L,315DKR-ND | 03AJ0009 | BAS16L,315 | BAS16L,315 | BAS16L,315 |
| Product Name | High-speed switching diode | 100V DFN Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Small Signal Diode, Single, Sod-882; Diode Configuration Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Switching Diode | Single Diodes |
| Diode Applications | Switching | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 215 mA | 215 mA | ||||||
| VR | 100 volts | 100 volts | 100 volts | 100 volts |