Skyworks Solutions, Inc. RF Diodes SMPA1304-019LF

Description
RF Diode PIN - PI Element 200V 250mW SOT-143
Request a Quote Datasheet
Description
RF Diode PIN - PI Element 200V 250mW SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 863-1787-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1787-2-ND
RF Diodes 863-1787-2-ND
RF Diode PIN - PI Element 200V 250mW SOT-143

RF Diode PIN - PI Element 200V 250mW SOT-143

Buy Now Datasheet
200V 250MW Diode and Rectifier - 284-SMPA1304-019LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 250MW Diode and Rectifier
284-SMPA1304-019LF
200V 250MW Diode and Rectifier 284-SMPA1304-019LF
RF DIODE PIN 200V 250MW SOT143-4 Product overview: SMPA1304-019LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMPA1304-019LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V 250MW SOT143-4 Product overview: SMPA1304-019LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMPA1304-019LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - SMPA1304-019LF - 1098600-SMPA1304-019LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMPA1304-019LF
1098600-SMPA1304-019LF
RF Diodes - SMPA1304-019LF 1098600-SMPA1304-019LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1098600-SMPA1304-019 LF Packaging: Reel - TR Diode Type: PIN - PI Element Capacitance @ Vr, F: 0.45pF @ 30V, 1MHz Voltage - Peak Reverse (Max): 200V Power Dissipation (Max): 250mW Resistance @ If, F: 2 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOT-143-4 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098600-SMPA1304-019LF
Packaging: Reel - TR
Diode Type: PIN - PI Element
Capacitance @ Vr, F: 0.45pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 250mW
Resistance @ If, F: 2 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-143-4
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMPA1304-019LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMPA1304-019LF
Discrete Semiconductor Products - Diodes - RF Diodes SMPA1304-019LF
RF DIODE PIN 200V 250MW SOT143-4

RF DIODE PIN 200V 250MW SOT143-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number 863-1787-2-ND 284-SMPA1304-019LF 1098600-SMPA1304-019LF SMPA1304-019LF
Product Name RF Diodes 200V 250MW Diode and Rectifier RF Diodes - SMPA1304-019LF Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN PIN - PI Element
Package TO-253-4, TO-253AA Tape & Reel (TR) SOT143; SOT-143-4 SOT143; SOT-143
VR 200 volts
CT 0.4500 pF 0.4500 pF
Unlock Full Specs
to access all available technical data