Microchip Technology, Inc. Embedded Processors and Controllers - IS2023S-203-TRAY IS2023S-203-TRAY

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012775-IS2023S-203- TRAY Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): IS2023S-203-TRAYIS20 23S203TRAY; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012775-IS2023S-203- TRAY Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): IS2023S-203-TRAYIS20 23S203TRAY; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - IS2023S-203-TRAY - 1012775-IS2023S-203-TRAY - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - IS2023S-203-TRAY
1012775-IS2023S-203-TRAY
Embedded Processors and Controllers - IS2023S-203-TRAY 1012775-IS2023S-203-TRAY
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012775-IS2023S-203- TRAY Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): IS2023S-203-TRAYIS20 23S203TRAY; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012775-IS2023S-203-TRAY
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): IS2023S-203-TRAYIS2023S203TRAY;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1012775-IS2023S-203-TRAY
Product Name Embedded Processors and Controllers - IS2023S-203-TRAY
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3225-G-FQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details