Microchip Technology, Inc. Embedded Processors and Controllers - IS2023S-002 IS2023S-002

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989018-IS2023S-002 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): IS2023S-002IS2023S00 2; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989018-IS2023S-002 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): IS2023S-002IS2023S00 2; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - IS2023S-002 - 989018-IS2023S-002 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - IS2023S-002
989018-IS2023S-002
Embedded Processors and Controllers - IS2023S-002 989018-IS2023S-002
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989018-IS2023S-002 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): IS2023S-002IS2023S00 2; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989018-IS2023S-002
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): IS2023S-002IS2023S002;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 989018-IS2023S-002
Product Name Embedded Processors and Controllers - IS2023S-002
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Control Communications - CY7C53150-20AXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details