ARCNET Tranceiver (right lead)
ARCNET Tranceiver (right lead)
ARCNET Tranceiver (right lead)
ARCNET Controller Interface 20-SDIP
Manufacturer: Microchip Technology
Win Source Part Number: 874073-HYC9088AR-LF
Operating Temperature Range: 0°C ~ 70°C
Features: ARCNET Controller - - Interface 20-SDIP
Package: 20-SIP Formed Leads
Package: Tray
Family Name: HYC9088
Categories: Integrated Circuits (ICs)
Case / Package: 20-SDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
ARCNET Controller Interface 20-SDIP
IC TXRX ARCNET COAX 20SIP
IC TXRX ARCNET COAX 20SIP
IC TXRX ARCNET COAX 20SIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1773846P | 1773846 | HYC9088AR-LF-ND | 874073-HYC9088AR-LF | HYC9088AR-LF | HYC9088AR-LF | HYC9088AR-LF | HYC9088AR-LF |
| Product Name | CAN Interface Ics | CAN Interface Ics | Controllers | Interface - Interface - Controllers - HYC9088AR-LF | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Features | RoHS | RoHS | RoHS | |||||
| Data Rate | 2500 kbps | |||||||
| Package Type | SIP; SIP | Sip | SIP; 20-SIP Formed Leads | DIP; 20-SDIP | SIP; 20-SIP Formed Leads | 20-SIP Formed Leads | 20-SIP Formed Leads | |
| Pins | 20 # | 20 # | 20 # |