Microchip Technology, Inc. LED Driver IC HV9989K6-G-M935

Description
IC LED DRIVER CTRLR PWM 40QFN Product overview: HV9989K6-G-M935 from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9989K6-G-M935 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC LED DRIVER CTRLR PWM 40QFN Product overview: HV9989K6-G-M935 from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9989K6-G-M935 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HV9989K6-G-M935 is a three-channel boost LED driver designed for constant-current applications, suitable for driving RGB or multiple white LEDs. It operates in both Continuous-Conduction Mode (CCM) and Discontinuous-Conduction Mode (DCM), featuring a proprietary PWM-dimming control algorithm that allows for sub-microsecond dimming pulses and a dimming frequency exceeding 20 kHz. Each channel has independent PWM dimming and reference voltage inputs, enabling precise control over LED brightness. The device includes a built-in 40V linear regulator and supports external clock synchronization, allowing the three channels to operate at a frequency of 1/12th of the external clock frequency while being 120° out-of-phase to minimize input current ripple. Protection features include independent short circuit protection with hiccup mode and latching output open-circuit protection for each channel. The HV9989K6-G-M935 is suitable for applications such as LCD panel back-lighting and operates within a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The HV9989K6-G-M935 is a three-channel boost LED driver designed for constant-current applications, suitable for driving RGB or multiple white LEDs. It operates in both Continuous-Conduction Mode (CCM) and Discontinuous-Conduction Mode (DCM), featuring a proprietary PWM-dimming control algorithm that allows for sub-microsecond dimming pulses and a dimming frequency exceeding 20 kHz. Each channel has independent PWM dimming and reference voltage inputs, enabling precise control over LED brightness. The device includes a built-in 40V linear regulator and supports external clock synchronization, allowing the three channels to operate at a frequency of 1/12th of the external clock frequency while being 120° out-of-phase to minimize input current ripple. Protection features include independent short circuit protection with hiccup mode and latching output open-circuit protection for each channel. The HV9989K6-G-M935 is suitable for applications such as LCD panel back-lighting and operates within a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-HV9989K6-G-M935
LED Driver IC 137-HV9989K6-G-M935
IC LED DRIVER CTRLR PWM 40QFN Product overview: HV9989K6-G-M935 from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9989K6-G-M935 can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR PWM 40QFN Product overview: HV9989K6-G-M935 from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9989K6-G-M935 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1342717-HV9989K6-G-M935 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1342717-HV9989K6-G-M935
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1342717-HV9989K6-G-M935
Win Source Part Number: 1342717-HV9989K6-G-M 935 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Type: DC DC Controller Package: Tape & Reel Applications: Backlight Standard Package: 3,000 Frequency: 500kHz Internal Switch(s): No Topology: SEPIC, Step-Up (Boost) Number of Outputs: 3 Dimming: PWM Voltage - Supply (Min): 10V Voltage - Supply (Max): 40V Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV9989

Win Source Part Number: 1342717-HV9989K6-G-M935
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: DC DC Controller
Package: Tape & Reel
Applications: Backlight
Standard Package: 3,000
Frequency: 500kHz
Internal Switch(s): No
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Voltage - Supply (Min): 10V
Voltage - Supply (Max): 40V
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV9989

Buy Now Datasheet
PMIC - LED Drivers - HV9989K6-G-M935 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
HV9989K6-G-M935
PMIC - LED Drivers HV9989K6-G-M935
IC LED DRIVER DIMMABLE 40VQFN

IC LED DRIVER DIMMABLE 40VQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
HV9989K6-G-M935
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers HV9989K6-G-M935
IC LED DRIVER CTRLR PWM 40QFN

IC LED DRIVER CTRLR PWM 40QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-HV9989K6-G-M935 1342717-HV9989K6-G-M935 HV9989K6-G-M935 HV9989K6-G-M935
Product Name LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 10 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - A6277SA - Lingto Electronic Limited
Allegro MicroSystems Inc.
Specs
Output Current 150 milliamps
View Details
2 suppliers
DC-DC LED Driver IC - ILD8150E - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 1500 milliamps
Package Type PG-DSO-8
View Details