Microchip Technology, Inc. Integrated LED Driver w/ Average-Mode Current Control HV9967B

Description
The HV9967B is an average-mode current control LED driver IC operating in a constant off-time mode. The IC features an integrated 60V, 0.8Ω MOSFET that can be used as a stand-alone buck converter switch, or connected as a source driver for driving an external high-voltage depletion-mode MOSFET. The HV9967B is powered through its switching output when the integrated switch is off. Hence, the same external MOSFET can be used as a high-voltage linear regulator for powering the IC. The LED current is programmed with one external resistor. The average-mode current control method does not produce a peak-to-average error, and therefore greatly improves current accuracy and line and load regulation of the LED current without any need for loop compensation or direct sensing of the LED current at a high-voltage potential. The auto-zero circuit cancels the effects of the input offset voltage and of the propagation delay of the current sense comparator. Additional Features 3% accurate LED current Integrated 60V, 0.8Ω MOSFET Low sensitivity to external component variation Single resistor LED current setting Fixed off-time control PWM dimming input Output short circuit protection with skip mode Over-temperature protection Available in compact 8-Lead MSOP and 8-Lead DFN packages
Datasheet
Description
The HV9967B is an average-mode current control LED driver IC operating in a constant off-time mode. The IC features an integrated 60V, 0.8Ω MOSFET that can be used as a stand-alone buck converter switch, or connected as a source driver for driving an external high-voltage depletion-mode MOSFET. The HV9967B is powered through its switching output when the integrated switch is off. Hence, the same external MOSFET can be used as a high-voltage linear regulator for powering the IC. The LED current is programmed with one external resistor. The average-mode current control method does not produce a peak-to-average error, and therefore greatly improves current accuracy and line and load regulation of the LED current without any need for loop compensation or direct sensing of the LED current at a high-voltage potential. The auto-zero circuit cancels the effects of the input offset voltage and of the propagation delay of the current sense comparator. Additional Features 3% accurate LED current Integrated 60V, 0.8Ω MOSFET Low sensitivity to external component variation Single resistor LED current setting Fixed off-time control PWM dimming input Output short circuit protection with skip mode Over-temperature protection Available in compact 8-Lead MSOP and 8-Lead DFN packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated LED Driver w/ Average-Mode Current Control - HV9967B - Microchip Technology, Inc.
Chandler, AZ, United States
Integrated LED Driver w/ Average-Mode Current Control
HV9967B
Integrated LED Driver w/ Average-Mode Current Control HV9967B
The HV9967B is an average-mode current control LED driver IC operating in a constant off-time mode. The IC features an integrated 60V, 0.8Ω MOSFET that can be used as a stand-alone buck converter switch, or connected as a source driver for driving an external high-voltage depletion-mode MOSFET. The HV9967B is powered through its switching output when the integrated switch is off. Hence, the same external MOSFET can be used as a high-voltage linear regulator for powering the IC. The LED current is programmed with one external resistor. The average-mode current control method does not produce a peak-to-average error, and therefore greatly improves current accuracy and line and load regulation of the LED current without any need for loop compensation or direct sensing of the LED current at a high-voltage potential. The auto-zero circuit cancels the effects of the input offset voltage and of the propagation delay of the current sense comparator. Additional Features 3% accurate LED current Integrated 60V, 0.8Ω MOSFET Low sensitivity to external component variation Single resistor LED current setting Fixed off-time control PWM dimming input Output short circuit protection with skip mode Over-temperature protection Available in compact 8-Lead MSOP and 8-Lead DFN packages

The HV9967B is an average-mode current control LED driver IC operating in a constant off-time mode. The IC features an integrated 60V, 0.8Ω MOSFET that can be used as a stand-alone buck converter switch, or connected as a source driver for driving an external high-voltage depletion-mode MOSFET. The HV9967B is powered through its switching output when the integrated switch is off. Hence, the same external MOSFET can be used as a high-voltage linear regulator for powering the IC. The LED current is programmed with one external resistor. The average-mode current control method does not produce a peak-to-average error, and therefore greatly improves current accuracy and line and load regulation of the LED current without any need for loop compensation or direct sensing of the LED current at a high-voltage potential. The auto-zero circuit cancels the effects of the input offset voltage and of the propagation delay of the current sense comparator.

Additional Features

  • 3% accurate LED current
  • Integrated 60V, 0.8Ω MOSFET
  • Low sensitivity to external component variation
  • Single resistor LED current setting
  • Fixed off-time control
  • PWM dimming input
  • Output short circuit protection with skip mode
  • Over-temperature protection
  • Available in compact 8-Lead MSOP and 8-Lead DFN packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9967B
Product Name Integrated LED Driver w/ Average-Mode Current Control
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3429MHX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 8377822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
Automotive High Brightness LED, Current Regulator - A6260KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
 - LT3517HFE#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
View Details