Microchip Technology, Inc. LED Drivers HV9963NG-G

Description
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - HV9963NG-G-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
HV9963NG-G-ND
LED Drivers HV9963NG-G-ND
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-SOIC

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - HV9963NG-G - 116784-HV9963NG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - HV9963NG-G
116784-HV9963NG-G
PMIC - PMIC - LED Drivers - HV9963NG-G 116784-HV9963NG-G
Manufacturer: Microchip Technology Win Source Part Number: 116784-HV9963NG-G Packaging: Tube/Rail Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 100kHz, 520kHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 40V Operating Input Voltage(Min): 8V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 116784-HV9963NG-G
Packaging: Tube/Rail
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 100kHz, 520kHz
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-HV9963NG-G
LED Driver IC 137-HV9963NG-G
IC LED DRIVER CTRLR PWM 16SOIC Product overview: HV9963NG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9963NG-G can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR PWM 16SOIC Product overview: HV9963NG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9963NG-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - HV9963NG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
HV9963NG-G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers HV9963NG-G
IC LED DRIVER CTRLR PWM 16SOIC

IC LED DRIVER CTRLR PWM 16SOIC

Supplier's Site
PMIC - LED Drivers - HV9963NG-G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
HV9963NG-G
PMIC - LED Drivers HV9963NG-G
IC LED DRIVER CTRLR DIM 16SOIC

IC LED DRIVER CTRLR DIM 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number HV9963NG-G-ND 116784-HV9963NG-G 137-HV9963NG-G HV9963NG-G HV9963NG-G
Product Name LED Drivers PMIC - PMIC - LED Drivers - HV9963NG-G LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 8 to 40 volts 8 volts 8 to 40 volts 8 to 40 volts
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1264-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
3 suppliers
 - NCR321UX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Drivers - 1287-AAT3122ITP-T1-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
6 suppliers