IC LED DRIVER RGLTR DIM 12TSOPJW Product overview: AAT3122ITP-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT3122ITP-T1 can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 198457-AAT3122ITP-T1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: S2Cwire
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-TSOPJW
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
LED Driver IC Output Dimming
IC LED DRIVER RGLTR DIM 12TSOPJW
IC LED DRIVER RGLTR DIM 12TSOPJW
IC LED DRIVER RGLTR DIM 12TSOPJW
IC LED DRIVER RGLTR DIM 12TSOPJW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AAT3122ITP-T1 | 198457-AAT3122ITP-T1 | 1287-AAT3122ITP-T1-CHP | 726-AAT3122ITP-T1 | AAT3122ITP-T1 | AAT3122ITP-T1 |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - AAT3122ITP-T1 | LED Drivers | IC LED DRIVER RGLTR DIM 12TSOPJW | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers |
| Package Type | Tape & Reel (TR) | 12-TSOPJW | TSSOP | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 volts | |||||
| Output Current | 120 milliamps | 120 milliamps |