Microchip Technology, Inc. LED Driver w/ Average-Mode Constant Current Control HV9961

Description
The HV9961 is an average current mode control LED driver IC operating in a constant off-time mode. Unlike HV9910B, this control IC does not produce a peak-to-average error, and therefore greatly improves accuracy, line and load regulation of the LED current without any need for loop compensation or high-side current sensing. The output LED current accuracy is ±3%. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. The HV9961 can be powered from an 8.0 - 450V supply. A PWM dimming input is provided that accepts an external control TTL compatible signal. The output current can be programmed by an internal 275mV reference, or controlled externally through a 0 - 1.5V dimming input. HV9961 is pin-to-pin compatible with HV9910B and it can be used as a drop-in replacement for many applications to improve the LED current accuracy and regulation. Additional Features Fast average current control Programmable constant off-time switching Linear dimming input PWM dimming input Output short circuit protection with skip mode Ambient operating temperature -40°C to +125°C Pin-compatible with the HV9910B
Datasheet
Description
The HV9961 is an average current mode control LED driver IC operating in a constant off-time mode. Unlike HV9910B, this control IC does not produce a peak-to-average error, and therefore greatly improves accuracy, line and load regulation of the LED current without any need for loop compensation or high-side current sensing. The output LED current accuracy is ±3%. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. The HV9961 can be powered from an 8.0 - 450V supply. A PWM dimming input is provided that accepts an external control TTL compatible signal. The output current can be programmed by an internal 275mV reference, or controlled externally through a 0 - 1.5V dimming input. HV9961 is pin-to-pin compatible with HV9910B and it can be used as a drop-in replacement for many applications to improve the LED current accuracy and regulation. Additional Features Fast average current control Programmable constant off-time switching Linear dimming input PWM dimming input Output short circuit protection with skip mode Ambient operating temperature -40°C to +125°C Pin-compatible with the HV9910B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver w/ Average-Mode Constant Current Control - HV9961 - Microchip Technology, Inc.
Chandler, AZ, United States
LED Driver w/ Average-Mode Constant Current Control
HV9961
LED Driver w/ Average-Mode Constant Current Control HV9961
The HV9961 is an average current mode control LED driver IC operating in a constant off-time mode. Unlike HV9910B, this control IC does not produce a peak-to-average error, and therefore greatly improves accuracy, line and load regulation of the LED current without any need for loop compensation or high-side current sensing. The output LED current accuracy is ±3%. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. The HV9961 can be powered from an 8.0 - 450V supply. A PWM dimming input is provided that accepts an external control TTL compatible signal. The output current can be programmed by an internal 275mV reference, or controlled externally through a 0 - 1.5V dimming input. HV9961 is pin-to-pin compatible with HV9910B and it can be used as a drop-in replacement for many applications to improve the LED current accuracy and regulation. Additional Features Fast average current control Programmable constant off-time switching Linear dimming input PWM dimming input Output short circuit protection with skip mode Ambient operating temperature -40°C to +125°C Pin-compatible with the HV9910B

The HV9961 is an average current mode control LED driver IC operating in a constant off-time mode. Unlike HV9910B, this control IC does not produce a peak-to-average error, and therefore greatly improves accuracy, line and load regulation of the LED current without any need for loop compensation or high-side current sensing. The output LED current accuracy is ±3%. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. The HV9961 can be powered from an 8.0 - 450V supply. A PWM dimming input is provided that accepts an external control TTL compatible signal. The output current can be programmed by an internal 275mV reference, or controlled externally through a 0 - 1.5V dimming input. HV9961 is pin-to-pin compatible with HV9910B and it can be used as a drop-in replacement for many applications to improve the LED current accuracy and regulation.

Additional Features

  • Fast average current control
  • Programmable constant off-time switching
  • Linear dimming input
  • PWM dimming input
  • Output short circuit protection with skip mode
  • Ambient operating temperature -40°C to +125°C
  • Pin-compatible with the HV9910B
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9961
Product Name LED Driver w/ Average-Mode Constant Current Control
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Dimmable
View Details
LED Drivers - 2800036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 30 watts
Features RoHS Compliant
View Details
LED Driver IC - 137-BCR421U E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers