Microchip Technology, Inc. 3-PIN Switch Mode LED Lamp Driver IC HV9922

Description
The HV9922 is a pulse width modulated (PWM) high-efficiency LED driver control IC. It allows efficient operation of LED strings from voltage sources ranging up to 400VDC. The HV9922 includes an internal high voltage switching MOSFET controlled with fixed off-time (TOFF) of approximately 10.5μs. The LED string is driven at constant current, thus providing constant light output and enhanced reliability. The output current is internally fixed at 50mA for HV9922. The peak current control scheme provides good regulation of the output current throughout the universal AC line voltage range of 85 to 265VAC or DC input voltage of 20 to 400V. Additional Features Constant output current: 50mA Universal 85 - 265VAC operation Fixed off-time buck converter Internal 475V power MOSFET
Datasheet
Description
The HV9922 is a pulse width modulated (PWM) high-efficiency LED driver control IC. It allows efficient operation of LED strings from voltage sources ranging up to 400VDC. The HV9922 includes an internal high voltage switching MOSFET controlled with fixed off-time (TOFF) of approximately 10.5μs. The LED string is driven at constant current, thus providing constant light output and enhanced reliability. The output current is internally fixed at 50mA for HV9922. The peak current control scheme provides good regulation of the output current throughout the universal AC line voltage range of 85 to 265VAC or DC input voltage of 20 to 400V. Additional Features Constant output current: 50mA Universal 85 - 265VAC operation Fixed off-time buck converter Internal 475V power MOSFET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-PIN Switch Mode LED Lamp Driver IC - HV9922 - Microchip Technology, Inc.
Chandler, AZ, United States
3-PIN Switch Mode LED Lamp Driver IC
HV9922
3-PIN Switch Mode LED Lamp Driver IC HV9922
The HV9922 is a pulse width modulated (PWM) high-efficiency LED driver control IC. It allows efficient operation of LED strings from voltage sources ranging up to 400VDC. The HV9922 includes an internal high voltage switching MOSFET controlled with fixed off-time (TOFF) of approximately 10.5μs. The LED string is driven at constant current, thus providing constant light output and enhanced reliability. The output current is internally fixed at 50mA for HV9922. The peak current control scheme provides good regulation of the output current throughout the universal AC line voltage range of 85 to 265VAC or DC input voltage of 20 to 400V. Additional Features Constant output current: 50mA Universal 85 - 265VAC operation Fixed off-time buck converter Internal 475V power MOSFET

The HV9922 is a pulse width modulated (PWM) high-efficiency LED driver control IC. It allows efficient operation of LED strings from voltage sources ranging up to 400VDC. The HV9922 includes an internal high voltage switching MOSFET controlled with fixed off-time (TOFF) of approximately 10.5μs. The LED string is driven at constant current, thus providing constant light output and enhanced reliability. The output current is internally fixed at 50mA for HV9922. The peak current control scheme provides good regulation of the output current throughout the universal AC line voltage range of 85 to 265VAC or DC input voltage of 20 to 400V.

Additional Features

  • Constant output current: 50mA
  • Universal 85 - 265VAC operation
  • Fixed off-time buck converter
  • Internal 475V power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9922
Product Name 3-PIN Switch Mode LED Lamp Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276EA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
6 suppliers
LED Driver ICs - 9228503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 2.2 watts
View Details
Integrated Circuits (ICs) - PMIC - LED Drivers - 980919-ILD6150XUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
8 suppliers
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMK/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers