Microchip Technology, Inc. Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing HV9919B

Description
The HV9919B is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current. The operating frequency range can be set by selecting the proper inductor. Operation at high switching frequency is possible since the hysteretic control maintains accuracy even at high frequencies. This permits the use of small inductors and capacitors minimizing space and cost in the overall system. LED brightness control is achieved with PWM dimming from an analog or PWM input signal. Unique PWM circuitry allows true constant color with a high dimming range. The dimming frequency is programmed using a single external capacitor. The HV9919B comes in a small, 8-Lead DFN package and is ideal for industrial and general lighting applications. Additional Features Hysteretic control with high-side current sensing Wide input voltage range: 4.5 to 40V >90% Efficiency Typical ±5% LED current accuracy Up to 2.0MHz switching frequency Adjustable constant LED current Analog or PWM control signal for PWM dimming Over-temperature protection -40ºC to +125ºC operating temperature range
Datasheet
Description
The HV9919B is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current. The operating frequency range can be set by selecting the proper inductor. Operation at high switching frequency is possible since the hysteretic control maintains accuracy even at high frequencies. This permits the use of small inductors and capacitors minimizing space and cost in the overall system. LED brightness control is achieved with PWM dimming from an analog or PWM input signal. Unique PWM circuitry allows true constant color with a high dimming range. The dimming frequency is programmed using a single external capacitor. The HV9919B comes in a small, 8-Lead DFN package and is ideal for industrial and general lighting applications. Additional Features Hysteretic control with high-side current sensing Wide input voltage range: 4.5 to 40V >90% Efficiency Typical ±5% LED current accuracy Up to 2.0MHz switching frequency Adjustable constant LED current Analog or PWM control signal for PWM dimming Over-temperature protection -40ºC to +125ºC operating temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing - HV9919B - Microchip Technology, Inc.
Chandler, AZ, United States
Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing
HV9919B
Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing HV9919B
The HV9919B is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current. The operating frequency range can be set by selecting the proper inductor. Operation at high switching frequency is possible since the hysteretic control maintains accuracy even at high frequencies. This permits the use of small inductors and capacitors minimizing space and cost in the overall system. LED brightness control is achieved with PWM dimming from an analog or PWM input signal. Unique PWM circuitry allows true constant color with a high dimming range. The dimming frequency is programmed using a single external capacitor. The HV9919B comes in a small, 8-Lead DFN package and is ideal for industrial and general lighting applications. Additional Features Hysteretic control with high-side current sensing Wide input voltage range: 4.5 to 40V >90% Efficiency Typical ±5% LED current accuracy Up to 2.0MHz switching frequency Adjustable constant LED current Analog or PWM control signal for PWM dimming Over-temperature protection -40ºC to +125ºC operating temperature range

The HV9919B is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current. The operating frequency range can be set by selecting the proper inductor. Operation at high switching frequency is possible since the hysteretic control maintains accuracy even at high frequencies. This permits the use of small inductors and capacitors minimizing space and cost in the overall system. LED brightness control is achieved with PWM dimming from an analog or PWM input signal. Unique PWM circuitry allows true constant color with a high dimming range. The dimming frequency is programmed using a single external capacitor. The HV9919B comes in a small, 8-Lead DFN package and is ideal for industrial and general lighting applications.

Additional Features

  • Hysteretic control with high-side current sensing
  • Wide input voltage range: 4.5 to 40V
  • >90% Efficiency
  • Typical ±5% LED current accuracy
  • Up to 2.0MHz switching frequency
  • Adjustable constant LED current
  • Analog or PWM control signal for PWM dimming
  • Over-temperature protection
  • -40ºC to +125ºC operating temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number HV9919B
Product Name Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers
Current Sensors - 620-ACS72981ELRATR-200B3CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 7-PowerSMD Module
Electrical Output Voltage
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details