LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 30mA 8-DFN (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 30mA 8-DFN (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 30mA 8-DFN (3x3)
IC LED DRVR RGLTR PWM 30MA 8DFN Product overview: HV9918K7-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9918K7-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368369-HV9918K7-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 49 pct.
Type: DC DC Regulator
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Frequency: 2MHz
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Base Product Number: HV9918
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting, Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Down (Buck)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 40V
Current - Output / Channel: 30mA
Dimming: Analog, PWM
IC LED DRVR RGLTR PWM 30MA 8DFN
IC LED DRVR RGLTR DIM 30MA 8DFN
LED DRIVER, 2MHZ, BUCK, WDFN-8, SMD ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | HV9918K7-GTR-ND | 137-HV9918K7-G | 1368369-HV9918K7-G | HV9918K7-G | HV9918K7-G | 29AK0167 |
| Product Name | LED Drivers | 30MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, 2Mhz, Buck, Wdfn-8, Smd Rohs Compliant Microchip |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | |||
| Output Current | 30 milliamps | 30 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant |