Microchip Technology, Inc. Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing HV9918

Description
The HV9918 is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current up to 700mA. The device is well suited for applications requiring a wide input voltage range. The high-side current sensing and an integrated current-setting circuitry minimize the number of external components while delivering an accurate average output. Dedicated pulse-width modulation (PWM) input enables pulsed LED dimming over a wide range of brightness levels. A hysteretic control method ensures excellent input supply rejection and fast response during load transients and PWM dimming. The HV9918 offers an analog-controlled PWM dimming feature that reduces the output current by applying an external DC voltage below the internal 2.0V threshold voltage from ADIM to GND. ADIM can also accept input from a resistor divider including a negative temperature coefficient (NTC) thermistor connected between ADIM and GND, or a positive temperature coefficient (PTC) thermistor connected between ADIM and VDD thus providing a PWM thermal-foldback feature that reduces the LED current when the temperature of the LED string exceeds a specified temperature point. Additional features include thermal-shutdown protection. The high switching frequency up to 2.0MHz permits the use of small inductors and capacitors, minimizing space and cost in the overall system. The HV9918 comes in a small 8-Lead DFN package and is ideal for industrial and general lighting applications. Additional Features Hysteretic control with high-side current sensing Integrated 40V 1.0Ω MOSFET >90% Efficiency Wide input voltage range: 4.5 to 40V ±5% LED current accuracy Up to 2.0MHz switching frequency Adjustable constant LED current Analog or PWM control signal for PWM dimming Over-temperature protection -40ºC to +125ºC operating temperature range
Datasheet
Description
The HV9918 is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current up to 700mA. The device is well suited for applications requiring a wide input voltage range. The high-side current sensing and an integrated current-setting circuitry minimize the number of external components while delivering an accurate average output. Dedicated pulse-width modulation (PWM) input enables pulsed LED dimming over a wide range of brightness levels. A hysteretic control method ensures excellent input supply rejection and fast response during load transients and PWM dimming. The HV9918 offers an analog-controlled PWM dimming feature that reduces the output current by applying an external DC voltage below the internal 2.0V threshold voltage from ADIM to GND. ADIM can also accept input from a resistor divider including a negative temperature coefficient (NTC) thermistor connected between ADIM and GND, or a positive temperature coefficient (PTC) thermistor connected between ADIM and VDD thus providing a PWM thermal-foldback feature that reduces the LED current when the temperature of the LED string exceeds a specified temperature point. Additional features include thermal-shutdown protection. The high switching frequency up to 2.0MHz permits the use of small inductors and capacitors, minimizing space and cost in the overall system. The HV9918 comes in a small 8-Lead DFN package and is ideal for industrial and general lighting applications. Additional Features Hysteretic control with high-side current sensing Integrated 40V 1.0Ω MOSFET >90% Efficiency Wide input voltage range: 4.5 to 40V ±5% LED current accuracy Up to 2.0MHz switching frequency Adjustable constant LED current Analog or PWM control signal for PWM dimming Over-temperature protection -40ºC to +125ºC operating temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing - HV9918 - Microchip Technology, Inc.
Chandler, AZ, United States
Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing
HV9918
Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing HV9918
The HV9918 is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current up to 700mA. The device is well suited for applications requiring a wide input voltage range. The high-side current sensing and an integrated current-setting circuitry minimize the number of external components while delivering an accurate average output. Dedicated pulse-width modulation (PWM) input enables pulsed LED dimming over a wide range of brightness levels. A hysteretic control method ensures excellent input supply rejection and fast response during load transients and PWM dimming. The HV9918 offers an analog-controlled PWM dimming feature that reduces the output current by applying an external DC voltage below the internal 2.0V threshold voltage from ADIM to GND. ADIM can also accept input from a resistor divider including a negative temperature coefficient (NTC) thermistor connected between ADIM and GND, or a positive temperature coefficient (PTC) thermistor connected between ADIM and VDD thus providing a PWM thermal-foldback feature that reduces the LED current when the temperature of the LED string exceeds a specified temperature point. Additional features include thermal-shutdown protection. The high switching frequency up to 2.0MHz permits the use of small inductors and capacitors, minimizing space and cost in the overall system. The HV9918 comes in a small 8-Lead DFN package and is ideal for industrial and general lighting applications. Additional Features Hysteretic control with high-side current sensing Integrated 40V 1.0Ω MOSFET >90% Efficiency Wide input voltage range: 4.5 to 40V ±5% LED current accuracy Up to 2.0MHz switching frequency Adjustable constant LED current Analog or PWM control signal for PWM dimming Over-temperature protection -40ºC to +125ºC operating temperature range

The HV9918 is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current up to 700mA. The device is well suited for applications requiring a wide input voltage range. The high-side current sensing and an integrated current-setting circuitry minimize the number of external components while delivering an accurate average output. Dedicated pulse-width modulation (PWM) input enables pulsed LED dimming over a wide range of brightness levels. A hysteretic control method ensures excellent input supply rejection and fast response during load transients and PWM dimming. The HV9918 offers an analog-controlled PWM dimming feature that reduces the output current by applying an external DC voltage below the internal 2.0V threshold voltage from ADIM to GND. ADIM can also accept input from a resistor divider including a negative temperature coefficient (NTC) thermistor connected between ADIM and GND, or a positive temperature coefficient (PTC) thermistor connected between ADIM and VDD thus providing a PWM thermal-foldback feature that reduces the LED current when the temperature of the LED string exceeds a specified temperature point. Additional features include thermal-shutdown protection. The high switching frequency up to 2.0MHz permits the use of small inductors and capacitors, minimizing space and cost in the overall system. The HV9918 comes in a small 8-Lead DFN package and is ideal for industrial and general lighting applications.

Additional Features

  • Hysteretic control with high-side current sensing
  • Integrated 40V 1.0Ω MOSFET
  • >90% Efficiency
  • Wide input voltage range: 4.5 to 40V
  • ±5% LED current accuracy
  • Up to 2.0MHz switching frequency
  • Adjustable constant LED current
  • Analog or PWM control signal for PWM dimming
  • Over-temperature protection
  • -40ºC to +125ºC operating temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number HV9918
Product Name Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor W/Overcurrent Fault Output - ACS711KLCTR-12AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0 to 50 amps
View Details
3 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details