Microchip Technology, Inc. Non-Dimmable Off-Line LED Driver with Low Total Harmonic Distortions HV98100

Description
The HV98100/HV98101 LED driver Integrated Circuit (IC) is an off-line, high-power factor, buck-boost controller targeted at general LED lighting products, such as LED lamps and LED lighting fixtures with a maximum power rating of about 15W. The IC is targeted at designs at single line voltages such as 110VAC or 230VAC. The HV98100/HV98101 uses a unique control scheme to achieve high-power factor and low THD simultaneously under all line and load conditions, while maximizing efficiency utilizing valley switching. The average LED current is also controlled in a closed-loop manner to achieve high-LED accuracy. Other unique features of the ICs are the bootstrap of the IC supply voltage from the output, as well as the unique valley-sensing scheme which allow the use of a standard off-the-shelf inductor to minimize the overall system cost. Additional Features Good LED Current Regulation Better than 5% accuracy Valley Switching buck-boost Converter with Power Factor Correction (PFC) >0.95 Power Factor <10% Total Harmonic Distortion (THD) Uses a standard off-the-shelf inductor No auxiliary winding required Single Input Voltage range HV98100: 110 Vac ± 15% HV98101: 230 Vac ± 15% Supports 5W-15W output power Space-saving SOT-23-6L package
Datasheet
Description
The HV98100/HV98101 LED driver Integrated Circuit (IC) is an off-line, high-power factor, buck-boost controller targeted at general LED lighting products, such as LED lamps and LED lighting fixtures with a maximum power rating of about 15W. The IC is targeted at designs at single line voltages such as 110VAC or 230VAC. The HV98100/HV98101 uses a unique control scheme to achieve high-power factor and low THD simultaneously under all line and load conditions, while maximizing efficiency utilizing valley switching. The average LED current is also controlled in a closed-loop manner to achieve high-LED accuracy. Other unique features of the ICs are the bootstrap of the IC supply voltage from the output, as well as the unique valley-sensing scheme which allow the use of a standard off-the-shelf inductor to minimize the overall system cost. Additional Features Good LED Current Regulation Better than 5% accuracy Valley Switching buck-boost Converter with Power Factor Correction (PFC) >0.95 Power Factor <10% Total Harmonic Distortion (THD) Uses a standard off-the-shelf inductor No auxiliary winding required Single Input Voltage range HV98100: 110 Vac ± 15% HV98101: 230 Vac ± 15% Supports 5W-15W output power Space-saving SOT-23-6L package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Dimmable Off-Line LED Driver with Low Total Harmonic Distortions - HV98100 - Microchip Technology, Inc.
Chandler, AZ, United States
Non-Dimmable Off-Line LED Driver with Low Total Harmonic Distortions
HV98100
Non-Dimmable Off-Line LED Driver with Low Total Harmonic Distortions HV98100
The HV98100/HV98101 LED driver Integrated Circuit (IC) is an off-line, high-power factor, buck-boost controller targeted at general LED lighting products, such as LED lamps and LED lighting fixtures with a maximum power rating of about 15W. The IC is targeted at designs at single line voltages such as 110VAC or 230VAC. The HV98100/HV98101 uses a unique control scheme to achieve high-power factor and low THD simultaneously under all line and load conditions, while maximizing efficiency utilizing valley switching. The average LED current is also controlled in a closed-loop manner to achieve high-LED accuracy. Other unique features of the ICs are the bootstrap of the IC supply voltage from the output, as well as the unique valley-sensing scheme which allow the use of a standard off-the-shelf inductor to minimize the overall system cost. Additional Features Good LED Current Regulation Better than 5% accuracy Valley Switching buck-boost Converter with Power Factor Correction (PFC) >0.95 Power Factor <10% Total Harmonic Distortion (THD) Uses a standard off-the-shelf inductor No auxiliary winding required Single Input Voltage range HV98100: 110 Vac ± 15% HV98101: 230 Vac ± 15% Supports 5W-15W output power Space-saving SOT-23-6L package

The HV98100/HV98101 LED driver Integrated Circuit (IC) is an off-line, high-power factor, buck-boost controller targeted at general LED lighting products, such as LED lamps and LED lighting fixtures with a maximum power rating of about 15W. The IC is targeted at designs at single line voltages such as 110VAC or 230VAC.
The HV98100/HV98101 uses a unique control scheme to achieve high-power factor and low THD simultaneously under all line and load conditions, while maximizing efficiency utilizing valley switching. The average LED current is also controlled in a closed-loop manner to achieve high-LED accuracy.
Other unique features of the ICs are the bootstrap of the IC supply voltage from the output, as well as the unique valley-sensing scheme which allow the use of a standard off-the-shelf inductor to minimize the overall system cost.

Additional Features

    • Good LED Current Regulation
      • Better than 5% accuracy
    • Valley Switching buck-boost Converter with Power Factor Correction (PFC)
      • >0.95 Power Factor
      • <10% Total Harmonic Distortion (THD)
    • Uses a standard off-the-shelf inductor
      • No auxiliary winding required
    • Single Input Voltage range
      • HV98100: 110 Vac ± 15%
      • HV98101: 230 Vac ± 15%
    • Supports 5W-15W output power
    • Space-saving SOT-23-6L package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV98100
Product Name Non-Dimmable Off-Line LED Driver with Low Total Harmonic Distortions
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A6267KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 1 #
View Details
5 suppliers
LED Driver ICs - 2466601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 15 milliamps
View Details
Infineon Technologies AG
Specs
Package Type Bulk
View Details
SMD 0.53A 1150kHz LED Driver IC - 137-LM3501TLX-16 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers