LED Driver IC 1 Output Linear Analog, PWM Dimming 8-SOIC
LED Driver IC 1 Output Linear Analog, PWM Dimming 8-SOIC
IC LED DRIVER LINEAR PWM 8SOIC Product overview: HV9803BLG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9803BLG-G can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1044355-HV9803BLG-G
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 7V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
LED Lighting Drivers LED Driver IC w/ Constant Current
IC LED DRIVER LINEAR PWM 8SOIC
IC LED DRIVER LINEAR DIM 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | HV9803BLG-GCT-ND | 137-HV9803BLG-G | 1044355-HV9803BLG-G | HV9803BLG-G | HV9803BLG-G | HV9803BLG-G |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - HV9803BLG-G | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 7 to 16 volts | 7 to 16 volts | 7 volts | 7 to 16 volts | ||
| Features | RoHS Compliant |