Microchip Technology, Inc. LED Driver IC w/ Average-Mode Constant Current Control HV9803B

Description
The HV9803B is an open loop average-mode current control LED driver IC operating in a constant off-time mode. The IC features ±2% current accuracy, tight line and load regulation of the LED current without any need for loop compensation or high-side current sensing. Its auto-zero circuit cancels the effect of both the input offset voltage and the propagation delay in the current sense comparator. The HV9803B can be powered from a 7.0 to 16V supply. The IC features fast PWM dimming response. The linear dimming input LD can accept a reference voltage from 0 to 3.0V. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. It also features a programmable input under-voltage shutdown. Additional Features Fast average current control Correction for propagation delay and offset voltage Fixed off-time switching mode Linear dimming input PWM dimming input Output short circuit protection with programmable skip mode Input under-voltage shutdown
Datasheet
Description
The HV9803B is an open loop average-mode current control LED driver IC operating in a constant off-time mode. The IC features ±2% current accuracy, tight line and load regulation of the LED current without any need for loop compensation or high-side current sensing. Its auto-zero circuit cancels the effect of both the input offset voltage and the propagation delay in the current sense comparator. The HV9803B can be powered from a 7.0 to 16V supply. The IC features fast PWM dimming response. The linear dimming input LD can accept a reference voltage from 0 to 3.0V. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. It also features a programmable input under-voltage shutdown. Additional Features Fast average current control Correction for propagation delay and offset voltage Fixed off-time switching mode Linear dimming input PWM dimming input Output short circuit protection with programmable skip mode Input under-voltage shutdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver IC w/ Average-Mode Constant Current Control - HV9803B - Microchip Technology, Inc.
Chandler, AZ, United States
LED Driver IC w/ Average-Mode Constant Current Control
HV9803B
LED Driver IC w/ Average-Mode Constant Current Control HV9803B
The HV9803B is an open loop average-mode current control LED driver IC operating in a constant off-time mode. The IC features ±2% current accuracy, tight line and load regulation of the LED current without any need for loop compensation or high-side current sensing. Its auto-zero circuit cancels the effect of both the input offset voltage and the propagation delay in the current sense comparator. The HV9803B can be powered from a 7.0 to 16V supply. The IC features fast PWM dimming response. The linear dimming input LD can accept a reference voltage from 0 to 3.0V. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. It also features a programmable input under-voltage shutdown. Additional Features Fast average current control Correction for propagation delay and offset voltage Fixed off-time switching mode Linear dimming input PWM dimming input Output short circuit protection with programmable skip mode Input under-voltage shutdown

The HV9803B is an open loop average-mode current control LED driver IC operating in a constant off-time mode. The IC features ±2% current accuracy, tight line and load regulation of the LED current without any need for loop compensation or high-side current sensing. Its auto-zero circuit cancels the effect of both the input offset voltage and the propagation delay in the current sense comparator. The HV9803B can be powered from a 7.0 to 16V supply. The IC features fast PWM dimming response. The linear dimming input LD can accept a reference voltage from 0 to 3.0V. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. It also features a programmable input under-voltage shutdown.

Additional Features

  • Fast average current control
  • Correction for propagation delay and offset voltage
  • Fixed off-time switching mode
  • Linear dimming input
  • PWM dimming input
  • Output short circuit protection with programmable skip mode
  • Input under-voltage shutdown
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9803B
Product Name LED Driver IC w/ Average-Mode Constant Current Control
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - ILD1151 - 921145-ILD1151 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Drivers - 285388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 30 watts
Features Outdoor Rated; RoHS Compliant
View Details
Integrated Circuits (ICs) - PMIC - LED Drivers - 996410-A6279ELP-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
View Details
5 suppliers
Specs
Output Voltage 36 volts
Number of Channels 1 #
Package Type Reel - TR
View Details