Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Topology: ADC, Comparator, Oscillator, Register Bank
Internal Switch(s): No
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 36V
Voltage - Output: 1.6 V ~ 5.3 V
Frequency: 5kHz
Operating Temperature: -40°C ~ 85°C
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 8-SOIC
IC LED DRIVER OFFL PWM 8SOIC Product overview: HV9801ALG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9801ALG-G can be used for catalog matching and distributor lookup.
SWITCH DIMMABLE LED DRIVER 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES
IC LED DRVR OFFL DIM 165MA 8SOIC
IC LED DRIVER OFFL PWM 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | HV9801ALG-G-ND | 137-HV9801ALG-G | 67X5249 | HV9801ALG-G | HV9801ALG-G | |
| Product Name | Connectors,Interconnects | LED Drivers | LED Driver IC | Switch Dimmable Led Driver 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 1.6 to 5.3 volts | 7.5 volts | 7.5 volts | |||
| Input Voltage | 15 to 450 volts | 15 to 450 volts | 15 to 450 volts | |||
| Features | RoHS Compliant | RoHS Compliant |