Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers HV9123NG-G

Description
Win Source Part Number: 1356055-HV9123NG-G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: HV9123 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Enable, Frequency Control, Reset Voltage - Supply (Vcc/Vdd): 10V ~ 450V Topology: Flyback Number of Outputs: 1 Frequency - Switching: 3MHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 97% Clock Sync: No
Request a Quote Datasheet
Description
Win Source Part Number: 1356055-HV9123NG-G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: HV9123 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Enable, Frequency Control, Reset Voltage - Supply (Vcc/Vdd): 10V ~ 450V Topology: Flyback Number of Outputs: 1 Frequency - Switching: 3MHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 97% Clock Sync: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1356055-HV9123NG-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1356055-HV9123NG-G
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1356055-HV9123NG-G
Win Source Part Number: 1356055-HV9123NG-G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: HV9123 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Enable, Frequency Control, Reset Voltage - Supply (Vcc/Vdd): 10V ~ 450V Topology: Flyback Number of Outputs: 1 Frequency - Switching: 3MHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 97% Clock Sync: No

Win Source Part Number: 1356055-HV9123NG-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: HV9123
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Up/Step-Down
Output Type: Transistor Driver
Output Configuration: Positive
Control Features: Enable, Frequency Control, Reset
Voltage - Supply (Vcc/Vdd): 10V ~ 450V
Topology: Flyback
Number of Outputs: 1
Frequency - Switching: 3MHz
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 97%
Clock Sync: No

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - HV9123NG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
HV9123NG-G
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers HV9123NG-G
IC REG CTRLR FLYBACK 16SOIC

IC REG CTRLR FLYBACK 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1356055-HV9123NG-G HV9123NG-G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface Transceiver IC - 753-ADM8668TX-A12-G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details