Microchip Technology, Inc. Interface - Interface - Specialized - HV826LG HV826LG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149727-HV826LG Length: 4.9 mm Height: 1.25 mm Weight: 142.994995 mg Width: 3.9 mm Categories: Interface - Specialized Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.5 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149727-HV826LG Length: 4.9 mm Height: 1.25 mm Weight: 142.994995 mg Width: 3.9 mm Categories: Interface - Specialized Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.5 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - HV826LG - 1149727-HV826LG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - HV826LG
1149727-HV826LG
Interface - Interface - Specialized - HV826LG 1149727-HV826LG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149727-HV826LG Length: 4.9 mm Height: 1.25 mm Weight: 142.994995 mg Width: 3.9 mm Categories: Interface - Specialized Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.5 V Max Operating Temperature: 85 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149727-HV826LG
Length: 4.9 mm
Height: 1.25 mm
Weight: 142.994995 mg
Width: 3.9 mm
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.5 V
Max Operating Temperature: 85 °C

Buy Now
Interface Transceiver IC - 754-HV826LG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-HV826LG
Interface Transceiver IC 754-HV826LG
Drivers - EL Backlighting HVCMOS Product overview: HV826LG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-HV826LG can be used for catalog matching and distributor lookup.

Drivers - EL Backlighting HVCMOS Product overview: HV826LG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-HV826LG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1149727-HV826LG 754-HV826LG
Product Name Interface - Interface - Specialized - HV826LG Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 755-CYV15G0204TRB-BGXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Hex inverting Schmitt trigger - 74AHC14BQ-Q100/GX - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-8960201RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261030-SI2404-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers