Microchip Technology, Inc. High Side Current Monitor HV7802

Description
The HV7802 high side current monitor IC contains a transconductance amplifier which translates a high side current measurement voltage into an output current with resistor programmable transconductance gain. An optional second resistor transforms this output current into an output voltage with an overall voltage gain set by the ratio of the two resistors. The measurement voltage typically originates at a current sense resistor, which is located in a “high side” circuit, for example a circuit not directly associated with ground. This monitor IC features a very wide input voltage range, configurable gain, small size, low component count, low power consumption, ease of use, and low cost. Offline, battery, and portable applications can be served equally well due to the wide input voltage range and the low quiescent current. Additional Features Supply voltage 8V to 450V Configurable as a current or voltage output device Maximum sense amplifier offset of 15mV Max VSENSE of 500mV Fast rise and fall time, from 700ns to 2.0µs Maximum quiescent current of 50µA
Datasheet
Description
The HV7802 high side current monitor IC contains a transconductance amplifier which translates a high side current measurement voltage into an output current with resistor programmable transconductance gain. An optional second resistor transforms this output current into an output voltage with an overall voltage gain set by the ratio of the two resistors. The measurement voltage typically originates at a current sense resistor, which is located in a “high side” circuit, for example a circuit not directly associated with ground. This monitor IC features a very wide input voltage range, configurable gain, small size, low component count, low power consumption, ease of use, and low cost. Offline, battery, and portable applications can be served equally well due to the wide input voltage range and the low quiescent current. Additional Features Supply voltage 8V to 450V Configurable as a current or voltage output device Maximum sense amplifier offset of 15mV Max VSENSE of 500mV Fast rise and fall time, from 700ns to 2.0µs Maximum quiescent current of 50µA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Side Current Monitor - HV7802 - Microchip Technology, Inc.
Chandler, AZ, United States
High Side Current Monitor
HV7802
High Side Current Monitor HV7802
The HV7802 high side current monitor IC contains a transconductance amplifier which translates a high side current measurement voltage into an output current with resistor programmable transconductance gain. An optional second resistor transforms this output current into an output voltage with an overall voltage gain set by the ratio of the two resistors. The measurement voltage typically originates at a current sense resistor, which is located in a “high side” circuit, for example a circuit not directly associated with ground. This monitor IC features a very wide input voltage range, configurable gain, small size, low component count, low power consumption, ease of use, and low cost. Offline, battery, and portable applications can be served equally well due to the wide input voltage range and the low quiescent current. Additional Features Supply voltage 8V to 450V Configurable as a current or voltage output device Maximum sense amplifier offset of 15mV Max VSENSE of 500mV Fast rise and fall time, from 700ns to 2.0µs Maximum quiescent current of 50µA

The HV7802 high side current monitor IC contains a transconductance amplifier which translates a high side current measurement voltage into an output current with resistor programmable transconductance gain. An optional second resistor transforms this output current into an output voltage with an overall voltage gain set by the ratio of the two resistors. The measurement voltage typically originates at a current sense resistor, which is located in a “high side” circuit, for example a circuit not directly associated with ground. This monitor IC features a very wide input voltage range, configurable gain, small size, low component count, low power consumption, ease of use, and low cost. Offline, battery, and portable applications can be served equally well due to the wide input voltage range and the low quiescent current.

Additional Features

  • Supply voltage 8V to 450V
  • Configurable as a current or voltage output device
  • Maximum sense amplifier offset of 15mV
  • Max VSENSE of 500mV
  • Fast rise and fall time, from 700ns to 2.0µs
  • Maximum quiescent current of 50µA
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number HV7802
Product Name High Side Current Monitor
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current transducer 50 A eff, small - 1-CTT50ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 70 amps
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details