Microchip Technology, Inc. Display Drivers HV66PG-G

Description
LCD Driver 44-PQFP (10x10)
Request a Quote Datasheet
Description
LCD Driver 44-PQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - HV66PG-G-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
HV66PG-G-ND
Display Drivers HV66PG-G-ND
LCD Driver 44-PQFP (10x10)

LCD Driver 44-PQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - HV66PG-G - 874017-HV66PG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HV66PG-G
874017-HV66PG-G
PMIC - PMIC - Display Drivers - HV66PG-G 874017-HV66PG-G
Manufacturer: Microchip Technology Win Source Part Number: 874017-HV66PG-G Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 44-PQFP (10x10) Package: 44-QFP Package: Tray Mounting: Surface Mount Family Name: HV66 Categories: Integrated Circuits (ICs) Case / Package: 44-PQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 874017-HV66PG-G
Operating Temperature Range: -40°C ~ 85°C
Features: LCD Driver 44-PQFP (10x10)
Package: 44-QFP
Package: Tray
Mounting: Surface Mount
Family Name: HV66
Categories: Integrated Circuits (ICs)
Case / Package: 44-PQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - HV66PG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
HV66PG-G
Display Drivers HV66PG-G
LCD Driver 44-PQFP (10x10)

LCD Driver 44-PQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number HV66PG-G-ND 874017-HV66PG-G HV66PG-G
Product Name Display Drivers PMIC - PMIC - Display Drivers - HV66PG-G Display Drivers
Technology Serial Serial
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 44-QFP QFP; 44-PQFP (10x10) QFP; 44-QFP
Unlock Full Specs
to access all available technical data

Similar Products

1.2V Interface Transceiver IC - 872-BCM20730A1KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
Universal Bus Functions - 74ALVC16836ADGG:11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
RF Front End (LNA + PA) - 863-1383-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 28-UFQFN Exposed Pad
Pins 28 #
View Details
2 suppliers