Microchip Technology, Inc. Shift Registers HV5622PJ-G

Description
Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - HV5622PJ-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV5622PJ-G-ND
Shift Registers HV5622PJ-G-ND
Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)

Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1371377-HV5622PJ-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1371377-HV5622PJ-G
Integrated Circuits (ICs) - Logic - Shift Registers 1371377-HV5622PJ-G
Win Source Part Number: 1371377-HV5622PJ-G Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Base Product Number: HV5622 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 10.8V ~ 13.2V Output Type: Open Drain Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 32

Win Source Part Number: 1371377-HV5622PJ-G
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Base Product Number: HV5622
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Serial to Parallel
Voltage - Supply: 10.8V ~ 13.2V
Output Type: Open Drain
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 32

Buy Now Datasheet
Shift Registers - HV5622PJ-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV5622PJ-G
Shift Registers HV5622PJ-G
Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)

Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV5622PJ-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV5622PJ-G
Integrated Circuits (ICs) - Logic - Shift Registers HV5622PJ-G
IC 32BIT SRL PARALLEL 220V 44PLC

IC 32BIT SRL PARALLEL 220V 44PLC

Supplier's Site
Logic - Shift Registers - HV5622PJ-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV5622PJ-G
Logic - Shift Registers HV5622PJ-G
IC 32BIT SRL PARALLEL 220V 44PLC

IC 32BIT SRL PARALLEL 220V 44PLC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HV5622PJ-G-ND 1371377-HV5622PJ-G HV5622PJ-G HV5622PJ-G HV5622PJ-G
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 10.8V ~ 13.2V 10.8V ~ 13.2V 10.8V ~ 13.2V
Output Characteristics Open-drain Open-drain; Open Drain Open-drain; Open Drain
Package Type PLCC; Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch with 5 V tolerantinputs/outputs; 3-state - 74LVC573ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details