Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Shift Registers HV5308PG-B-G

Description
Win Source Part Number: 1195547-HV5308PG-B-G Category: Integrated Circuits (ICs)>Logic - Shift Registers Package: Tray Standard Package: 96 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 32 Voltage - Supply: 10.8V ~ 13.2V Package / Case: 44-QFP Supplier Device Package: 44-PQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-HV5308PG-B-G Base Product Number: HV5308
Request a Quote Datasheet
Description
Win Source Part Number: 1195547-HV5308PG-B-G Category: Integrated Circuits (ICs)>Logic - Shift Registers Package: Tray Standard Package: 96 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 32 Voltage - Supply: 10.8V ~ 13.2V Package / Case: 44-QFP Supplier Device Package: 44-PQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-HV5308PG-B-G Base Product Number: HV5308
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1195547-HV5308PG-B-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1195547-HV5308PG-B-G
Integrated Circuits (ICs) - Logic - Shift Registers 1195547-HV5308PG-B-G
Win Source Part Number: 1195547-HV5308PG-B-G Category: Integrated Circuits (ICs)>Logic - Shift Registers Package: Tray Standard Package: 96 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 32 Voltage - Supply: 10.8V ~ 13.2V Package / Case: 44-QFP Supplier Device Package: 44-PQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-HV5308PG-B-G Base Product Number: HV5308

Win Source Part Number: 1195547-HV5308PG-B-G
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 32
Voltage - Supply: 10.8V ~ 13.2V
Package / Case: 44-QFP
Supplier Device Package: 44-PQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 2266-HV5308PG-B-G
Base Product Number: HV5308

Buy Now Datasheet
Shift Registers - HV5308PG-B-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV5308PG-B-G-ND
Shift Registers HV5308PG-B-G-ND
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Buy Now Datasheet
Logic - Shift Registers - HV5308PG-B-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV5308PG-B-G
Logic - Shift Registers HV5308PG-B-G
IC 32BIT SRL CMOS 80V 44QFP

IC 32BIT SRL CMOS 80V 44QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV5308PG-B-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV5308PG-B-G
Integrated Circuits (ICs) - Logic - Shift Registers HV5308PG-B-G
IC 32BIT SRL CMOS 80V 44QFP

IC 32BIT SRL CMOS 80V 44QFP

Supplier's Site
Shift Registers - HV5308PG-B-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV5308PG-B-G
Shift Registers HV5308PG-B-G
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1195547-HV5308PG-B-G HV5308PG-B-G-ND HV5308PG-B-G HV5308PG-B-G HV5308PG-B-G
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 10.8V ~ 13.2V 10.8V ~ 13.2V 10.8V ~ 13.2V
Output Characteristics Push-Pull Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094DB,112-NEX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595D-Q100,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
Shift Registers - 54195FM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers