Microchip Technology, Inc. PMIC - PMIC - Display Drivers - HV508LG-G HV508LG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 920655-HV508LG-G Operating Temperature Range: -5°C ~ 60°C Features: Liquid Crystal Shutter Driver 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HV508 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 920655-HV508LG-G Operating Temperature Range: -5°C ~ 60°C Features: Liquid Crystal Shutter Driver 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HV508 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HV508LG-G is a high-voltage liquid crystal shutter driver designed for applications requiring precise control of liquid crystal displays. It operates with a maximum output voltage of 90 V peak-to-peak and features a drive capability of 100 nF. The device has a response time of 25 µs, making it suitable for fast switching applications. This driver is housed in an 8-lead SOIC surface-mount package and includes two outputs that generate square waves of opposite phases, which are essential for driving liquid crystal shutters. The output voltage can be selected between high voltage (HV_IN) and low voltage (LV_IN) based on the logic level applied to the HV_EN input. The output frequency is determined by the logic input frequency applied to the POL input. Engineers considering the HV508LG-G for their projects should note its compatibility with liquid crystal shutters and its ability to handle high-voltage applications efficiently.

Datasheet Summary
Powered by GS/AI

The HV508LG-G is a high-voltage liquid crystal shutter driver designed for applications requiring precise control of liquid crystal displays. It operates with a maximum output voltage of 90 V peak-to-peak and features a drive capability of 100 nF. The device has a response time of 25 µs, making it suitable for fast switching applications. This driver is housed in an 8-lead SOIC surface-mount package and includes two outputs that generate square waves of opposite phases, which are essential for driving liquid crystal shutters. The output voltage can be selected between high voltage (HV_IN) and low voltage (LV_IN) based on the logic level applied to the HV_EN input. The output frequency is determined by the logic input frequency applied to the POL input. Engineers considering the HV508LG-G for their projects should note its compatibility with liquid crystal shutters and its ability to handle high-voltage applications efficiently.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - HV508LG-G - 920655-HV508LG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HV508LG-G
920655-HV508LG-G
PMIC - PMIC - Display Drivers - HV508LG-G 920655-HV508LG-G
Manufacturer: Microchip Technology Win Source Part Number: 920655-HV508LG-G Operating Temperature Range: -5°C ~ 60°C Features: Liquid Crystal Shutter Driver 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HV508 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 920655-HV508LG-G
Operating Temperature Range: -5°C ~ 60°C
Features: Liquid Crystal Shutter Driver 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HV508
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - HV508LG-G-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
HV508LG-G-ND
Display Drivers HV508LG-G-ND
Liquid Crystal Shutter Driver 8-SOIC

Liquid Crystal Shutter Driver 8-SOIC

Buy Now Datasheet
Display Drivers - HV508LG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
HV508LG-G
Display Drivers HV508LG-G
Liquid Crystal Shutter Driver 8-SOIC

Liquid Crystal Shutter Driver 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 920655-HV508LG-G HV508LG-G-ND HV508LG-G
Product Name PMIC - PMIC - Display Drivers - HV508LG-G Display Drivers Display Drivers
Operating Temperature -5 to 60 C (23 to 140 F) -5 to 60 C (23 to 140 F) -5 to 60 C (23 to 140 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Technology Parallel Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3215-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
5.25V Interface Transceiver IC - 704-CY74FCT245TSOC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details