Microchip Technology, Inc. 16-Channel High Voltage Analog Switch HV2731

Description
HV2731 is a 220V, 16-channel, high voltage, analog switch integrated circuit (IC) with output bleed resistors (RINT). The output switches are configured as 2 sets of 8 single pole, single throw analog switches. The IC is intended to be used in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn on switches 0 to 7 and a logic high on DIN2 will turn on switches 8 to 15. The bleed resistors help to significantly reduce voltage built up on capacitive loads such as piezoelectric transducers connected to the outputs. Using HVCMOS® technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. Additional Features HVCMOS® technology for high performance 220V operating conditions 22Ω typical output on-resistance Integrated bleed resistors on the outputs 3.3V and 5.0V CMOS logic compatibility Very low quiescent power dissipation (-10µA) -45dB min off isolation at 7.5MHz Low parasitic capacitance Excellent noise immunity Flexible operating supply voltages 48-lead LQFP package
Datasheet
Description
HV2731 is a 220V, 16-channel, high voltage, analog switch integrated circuit (IC) with output bleed resistors (RINT). The output switches are configured as 2 sets of 8 single pole, single throw analog switches. The IC is intended to be used in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn on switches 0 to 7 and a logic high on DIN2 will turn on switches 8 to 15. The bleed resistors help to significantly reduce voltage built up on capacitive loads such as piezoelectric transducers connected to the outputs. Using HVCMOS® technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. Additional Features HVCMOS® technology for high performance 220V operating conditions 22Ω typical output on-resistance Integrated bleed resistors on the outputs 3.3V and 5.0V CMOS logic compatibility Very low quiescent power dissipation (-10µA) -45dB min off isolation at 7.5MHz Low parasitic capacitance Excellent noise immunity Flexible operating supply voltages 48-lead LQFP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel High Voltage Analog Switch - HV2731 - Microchip Technology, Inc.
Chandler, AZ, United States
16-Channel High Voltage Analog Switch
HV2731
16-Channel High Voltage Analog Switch HV2731
HV2731 is a 220V, 16-channel, high voltage, analog switch integrated circuit (IC) with output bleed resistors (RINT). The output switches are configured as 2 sets of 8 single pole, single throw analog switches. The IC is intended to be used in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn on switches 0 to 7 and a logic high on DIN2 will turn on switches 8 to 15. The bleed resistors help to significantly reduce voltage built up on capacitive loads such as piezoelectric transducers connected to the outputs. Using HVCMOS® technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. Additional Features HVCMOS® technology for high performance 220V operating conditions 22Ω typical output on-resistance Integrated bleed resistors on the outputs 3.3V and 5.0V CMOS logic compatibility Very low quiescent power dissipation (-10µA) -45dB min off isolation at 7.5MHz Low parasitic capacitance Excellent noise immunity Flexible operating supply voltages 48-lead LQFP package

HV2731 is a 220V, 16-channel, high voltage, analog switch integrated circuit (IC) with output bleed resistors (RINT). The output switches are configured as 2 sets of 8 single pole, single throw analog switches. The IC is intended to be used in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn on switches 0 to 7 and a logic high on DIN2 will turn on switches 8 to 15. The bleed resistors help to significantly reduce voltage built up on capacitive loads such as piezoelectric transducers connected to the outputs. Using HVCMOS® technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals.

Additional Features

  • HVCMOS® technology for high performance
  • 220V operating conditions
  • 22Ω typical output on-resistance
  • Integrated bleed resistors on the outputs
  • 3.3V and 5.0V CMOS logic compatibility
  • Very low quiescent power dissipation (-10µA)
  • -45dB min off isolation at 7.5MHz
  • Low parasitic capacitance
  • Excellent noise immunity
  • Flexible operating supply voltages
  • 48-lead LQFP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV2731
Product Name 16-Channel High Voltage Analog Switch
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module - TQC9112 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP12T
Supply Voltage (VS) 2.5 to 3 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3308-ND - DigiKey
Specs
Switch Type SPDT
Supply Voltage (VS) 1.5 to 10 volts
Ron 120 ohms
View Details
4 suppliers