Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IPBSR ADS1292IPBSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1015413-ADS1292IPBSR Packaging: Reel - TR Power (Watts): 740μW Number of Bits: 24 Number of Channels: 2 Family Name: ADS1292 Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1292IRSMR; ADS1292IRSMT; ADS1292IPBS; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1015413-ADS1292IPBSR Packaging: Reel - TR Power (Watts): 740μW Number of Bits: 24 Number of Channels: 2 Family Name: ADS1292 Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1292IRSMR; ADS1292IRSMT; ADS1292IPBS; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IPBSR - 1015413-ADS1292IPBSR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IPBSR
1015413-ADS1292IPBSR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IPBSR 1015413-ADS1292IPBSR
Manufacturer: Texas Instruments Win Source Part Number: 1015413-ADS1292IPBSR Packaging: Reel - TR Power (Watts): 740μW Number of Bits: 24 Number of Channels: 2 Family Name: ADS1292 Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Alternative Parts (Cross-Reference): ADS1292IRSMR; ADS1292IRSMT; ADS1292IPBS; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015413-ADS1292IPBSR
Packaging: Reel - TR
Power (Watts): 740μW
Number of Bits: 24
Number of Channels: 2
Family Name: ADS1292
Categories: Integrated Circuits
Status: Active
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.7 V to 3.6 V
Alternative Parts (Cross-Reference): ADS1292IRSMR; ADS1292IRSMT; ADS1292IPBS;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1015413-ADS1292IPBSR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292IPBSR
Package Type QFP; 32-TQFP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 6 GHz, 100 Watt, High Power GaN SPDT Switch - TGS2355 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers