Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - DG406CWI DG406CWI

Description
Manufacturer: Maxim Integrated Win Source Part Number: 868707-DG406CWI Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 868707-DG406CWI Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG406CWI - 868707-DG406CWI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG406CWI
868707-DG406CWI
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG406CWI 868707-DG406CWI
Manufacturer: Maxim Integrated Win Source Part Number: 868707-DG406CWI Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 868707-DG406CWI
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DG406CWI - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DG406CWI
Logic - Signal Switches, Multiplexers, Decoders DG406CWI
16-CHANNEL ANALOG MUX

16-CHANNEL ANALOG MUX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 868707-DG406CWI DG406CWI
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DG406CWI Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

4-bit bus switch - 74CBTLV3126DS,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC151MTCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dual 3.6V 64mA SSOP Analog Switch and Multiplexer IC - 743-74CBTLV3384DBQRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers