Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2708T-C/R8X

Description
Win Source Part Number: 1342710-HV2708T-C/R8 X Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Ultrasound Standard Package: 1,000 Switch Circuit: SPST On-State Resistance (Max): 23Ohm -3db Bandwidth: 100MHz Voltage - Supply, Single (V+): 4.5V ~ 6.3V Number of Channels: 16 Mounting Type: Surface Mount Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2708
Request a Quote Datasheet
Description
Win Source Part Number: 1342710-HV2708T-C/R8 X Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Ultrasound Standard Package: 1,000 Switch Circuit: SPST On-State Resistance (Max): 23Ohm -3db Bandwidth: 100MHz Voltage - Supply, Single (V+): 4.5V ~ 6.3V Number of Channels: 16 Mounting Type: Surface Mount Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2708
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1342710-HV2708T-C/R8X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1342710-HV2708T-C/R8X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1342710-HV2708T-C/R8X
Win Source Part Number: 1342710-HV2708T-C/R8 X Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Ultrasound Standard Package: 1,000 Switch Circuit: SPST On-State Resistance (Max): 23Ohm -3db Bandwidth: 100MHz Voltage - Supply, Single (V+): 4.5V ~ 6.3V Number of Channels: 16 Mounting Type: Surface Mount Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2708

Win Source Part Number: 1342710-HV2708T-C/R8X
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package: Tape & Reel
Applications: Ultrasound
Standard Package: 1,000
Switch Circuit: SPST
On-State Resistance (Max): 23Ohm
-3db Bandwidth: 100MHz
Voltage - Supply, Single (V+): 4.5V ~ 6.3V
Number of Channels: 16
Mounting Type: Surface Mount
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV2708

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2708T-C/R8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2708T-C/R8X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2708T-C/R8X
16-CH 200V NO HV BIAS SWITCH SPS

16-CH 200V NO HV BIAS SWITCH SPS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1342710-HV2708T-C/R8X HV2708T-C/R8X
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 722-SI2400-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers