Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
16-CH 200V NO HV BIAS SWITCH (SP Product overview: HV2707T-C/R8X from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HV2707T-C/R8X can be used for catalog matching and distributor lookup.
Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 150-HV2707T-C/R8XTR-ND | 780-HV2707T-C/R8X | HV2707T-C/R8X |
| Product Name | Analog Switches - Special Purpose | 200V Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Switch Type | SPST; 1:1 | ||
| Supply Voltage (VS) | 4.5 to 6.3 volts | 3 to 5.5 volts | |
| Ron | 23 ohms | 23 ohms | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |