Nexperia B.V. Dual 4-channel analog multiplexer/demultiplexer 74HCT4052D,118

Description
The 74HC4052; 74HCT4052 is a dual single-pole quad-throw analog switch (2 × SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0 and S1) are common to both switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet
Description
The 74HC4052; 74HCT4052 is a dual single-pole quad-throw analog switch (2 × SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0 and S1) are common to both switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4-channel analog multiplexer/demultiplexer - 74HCT4052D,118 - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-channel analog multiplexer/demultiplexer
74HCT4052D,118
Dual 4-channel analog multiplexer/demultiplexer 74HCT4052D,118
The 74HC4052; 74HCT4052 is a dual single-pole quad-throw analog switch (2 × SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0 and S1) are common to both switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The 74HC4052; 74HCT4052 is a dual single-pole quad-throw analog switch (2 × SP4T) suitable for use in analog or digital 4:1 multiplexer/demultiplexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0 and S1) are common to both switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide analog input voltage range from -5 V to +5 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Low ON resistance:
    • 80 Ω (typical) at VCC - VEE = 4.5 V
    • 70 Ω (typical) at VCC - VEE = 6.0 V
    • 60 Ω (typical) at VCC - VEE = 9.0 V
  • Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals
  • Typical ‘break before make’ built-in
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-4303-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-4303-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-4303-2-ND
2 Circuit IC Switch 4:1 150Ohm 16-SO

2 Circuit IC Switch 4:1 150Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-4303-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-4303-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-4303-6-ND
2 Circuit IC Switch 4:1 150Ohm 16-SO

2 Circuit IC Switch 4:1 150Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-4303-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-4303-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-4303-1-ND
2 Circuit IC Switch 4:1 150Ohm 16-SO

2 Circuit IC Switch 4:1 150Ohm 16-SO

Buy Now Datasheet
Singapore, Singapore
Dual Quad Analog Switch and Multiplexer IC
747-74HCT4052D,118
Dual Quad Analog Switch and Multiplexer IC 747-74HCT4052D,118
74HC4052; 74HCT4052 - Dual 4-channel analog multiplexer/demultip lexer SOP 16-Pin Product overview: 74HCT4052D,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4052D,118 can be used for catalog matching and distributor lookup.

74HC4052; 74HCT4052 - Dual 4-channel analog multiplexer/demultiplexer SOP 16-Pin Product overview: 74HCT4052D,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4052D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D,118 - 1008786-74HCT4052D,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D,118
1008786-74HCT4052D,118
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D,118 1008786-74HCT4052D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008786-74HCT4052D,1 18 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 180MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 150 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Max Switch Time (Ton,Toff): 60ns, 48ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 2μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008786-74HCT4052D,118
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 180MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 150 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 5 V
Max Switch Time (Ton,Toff): 60ns, 48ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 2μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D,118 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HCT4052D,118
Interface - Analog Switches, Multiplexers, Demultiplexers 74HCT4052D,118
IC MUX/DEMUX DUAL 4X1 16SOIC

IC MUX/DEMUX DUAL 4X1 16SOIC

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - 74HCT4052D,118 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
74HCT4052D,118
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers 74HCT4052D,118
2 150Ω 单刀四掷(SP4T) SOIC-16 Analog Switches / Multiplexers ROHS

2 150Ω 单刀四掷(SP4T) SOIC-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Analog Switches / Multiplexers - 74HCT4052D,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Analog Switches / Multiplexers
74HCT4052D,118
Integrated Circuits (ICs) - Analog Switches / Multiplexers 74HCT4052D,118
Integrated Circuits (ICs) - Analog Switches / Multiplexers

Integrated Circuits (ICs) - Analog Switches / Multiplexers

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HCT4052D,118
Analog Switches, Multiplexers, Demultiplexers 74HCT4052D,118
2 Circuit IC Switch 4:1 150Ohm 16-SO

2 Circuit IC Switch 4:1 150Ohm 16-SO

Buy Now Datasheet
Analogue Mux/demux, Dual, 4 Nexperia - 13AC4648 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, Dual, 4 Nexperia
13AC4648
Analogue Mux/demux, Dual, 4 Nexperia 13AC4648
ANALOGUE MUX/DEMUX, DUAL, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:270ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, DUAL, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:270ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Analogue Multiplexer / Demultiplexer, 4 Nexperia - 93X4834 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Multiplexer / Demultiplexer, 4 Nexperia
93X4834
Analogue Multiplexer / Demultiplexer, 4 Nexperia 93X4834
Analogue Multiplexer / Demultiplexer, 4:1, 2, 270 ohm, 4.5V to 5.5V, SOIC, 16 RoHS Compliant: Yes

Analogue Multiplexer / Demultiplexer, 4:1, 2, 270 ohm, 4.5V to 5.5V, SOIC, 16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HCT4052D,118 1727-4303-2-ND 747-74HCT4052D,118 1008786-74HCT4052D,118 74HCT4052D,118 74HCT4052D,118 74HCT4052D,118 74HCT4052D,118 13AC4648 93X4834
Product Name Dual 4-channel analog multiplexer/demultiplexer Analog Switches, Multiplexers, Demultiplexers Dual Quad Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D,118 Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Integrated Circuits (ICs) - Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, Dual, 4 Nexperia Analogue Multiplexer / Demultiplexer, 4 Nexperia
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 11 volts 1 to 5.5 volts 1 to ? volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC 16-SO SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Configuration 4x1 4x1
Ron 150 ohms 6 ohms 150 ohms 150 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products