Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2707T-C/R8X

Description
Win Source Part Number: 1342702-HV2707T-C/R8 X Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Ultrasound Standard Package: 1,000 Switch Circuit: SPST On-State Resistance (Max): 23Ohm -3db Bandwidth: 100MHz Voltage - Supply, Single (V+): 4.5V ~ 6.3V Number of Channels: 16 Mounting Type: Surface Mount Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2707
Request a Quote Datasheet
Description
Win Source Part Number: 1342702-HV2707T-C/R8 X Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Ultrasound Standard Package: 1,000 Switch Circuit: SPST On-State Resistance (Max): 23Ohm -3db Bandwidth: 100MHz Voltage - Supply, Single (V+): 4.5V ~ 6.3V Number of Channels: 16 Mounting Type: Surface Mount Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2707
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1342702-HV2707T-C/R8X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1342702-HV2707T-C/R8X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1342702-HV2707T-C/R8X
Win Source Part Number: 1342702-HV2707T-C/R8 X Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Ultrasound Standard Package: 1,000 Switch Circuit: SPST On-State Resistance (Max): 23Ohm -3db Bandwidth: 100MHz Voltage - Supply, Single (V+): 4.5V ~ 6.3V Number of Channels: 16 Mounting Type: Surface Mount Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2707

Win Source Part Number: 1342702-HV2707T-C/R8X
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package: Tape & Reel
Applications: Ultrasound
Standard Package: 1,000
Switch Circuit: SPST
On-State Resistance (Max): 23Ohm
-3db Bandwidth: 100MHz
Voltage - Supply, Single (V+): 4.5V ~ 6.3V
Number of Channels: 16
Mounting Type: Surface Mount
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV2707

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2707T-C/R8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2707T-C/R8X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2707T-C/R8X
16-CH 200V NO HV BIAS SWITCH (SP

16-CH 200V NO HV BIAS SWITCH (SP

Supplier's Site
Analog Switches - Special Purpose - HV2707T-C/R8X - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HV2707T-C/R8X
Analog Switches - Special Purpose HV2707T-C/R8X
16-CH 200V NO HV BIAS SWITCH (SP

16-CH 200V NO HV BIAS SWITCH (SP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1342702-HV2707T-C/R8X HV2707T-C/R8X HV2707T-C/R8X
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Quad buffer/line driver; 3-state - 74AHCT125BQ-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
Interface Transceiver IC - 722-SI2493-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers